Capital Lighting, Inc. 4405BG Mid. Chandeliers-Glass Up 696510

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Smoked White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Smoked White

Suppliers

Company
Product
Description
Supplier Links
4405BG Mid. Chandeliers-Glass Up - 696510 - Capital Lighting, Inc.
Columbus, OH, USA
4405BG Mid. Chandeliers-Glass Up
696510
4405BG Mid. Chandeliers-Glass Up 696510
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Smoked White

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bellagio
Product Name: Eight Light Chandelier
Glass: Smoked White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696510
Product Name 4405BG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details