Capital Lighting, Inc. 4642BG/PS11 Bathroom Fixtures-Two Lights 696508

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bellagio Product Name: Two Light Bathroom Lights Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bellagio Product Name: Two Light Bathroom Lights Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4642BG/PS11 Bathroom Fixtures-Two Lights - 696508 - Capital Lighting, Inc.
Columbus, OH, USA
4642BG/PS11 Bathroom Fixtures-Two Lights
696508
4642BG/PS11 Bathroom Fixtures-Two Lights 696508
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bellagio Product Name: Two Light Bathroom Lights Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Bellagio
Product Name: Two Light Bathroom Lights
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696508
Product Name 4642BG/PS11 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details