Capital Lighting, Inc. 4453BZ Bathroom Fixtures-Three Lights 696506

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Champagne Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Champagne Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
4453BZ Bathroom Fixtures-Three Lights - 696506 - Capital Lighting, Inc.
Columbus, OH, USA
4453BZ Bathroom Fixtures-Three Lights
696506
4453BZ Bathroom Fixtures-Three Lights 696506
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Bathroom Lights Glass: Champagne Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Bathroom Lights
Glass: Champagne
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696506
Product Name 4453BZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details