Capital Lighting, Inc. 4640AC/NS07 Island/Pool Table-3 Light Bar 696505

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Island Light Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Island Light Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4640AC/NS07 Island/Pool Table-3 Light Bar - 696505 - Capital Lighting, Inc.
Columbus, OH, USA
4640AC/NS07 Island/Pool Table-3 Light Bar
696505
4640AC/NS07 Island/Pool Table-3 Light Bar 696505
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Island Light Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: Three Light Island Light
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696505
Product Name 4640AC/NS07 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details