Capital Lighting, Inc. 4452SN Bathroom Fixtures-Two Lights 696504

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
4452SN Bathroom Fixtures-Two Lights - 696504 - Capital Lighting, Inc.
Columbus, OH, USA
4452SN Bathroom Fixtures-Two Lights
696504
4452SN Bathroom Fixtures-Two Lights 696504
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Bathroom Lights
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696504
Product Name 4452SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details