Capital Lighting, Inc. 4456BZ Mid. Chandeliers-Glass Down 696503

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4456BZ Mid. Chandeliers-Glass Down - 696503 - Capital Lighting, Inc.
Columbus, OH, USA
4456BZ Mid. Chandeliers-Glass Down
696503
4456BZ Mid. Chandeliers-Glass Down 696503
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696503
Product Name 4456BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details