Capital Lighting, Inc. JS1820BN Pendants-Drum Shade 696494

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728151891 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728151891 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JS1820BN Pendants-Drum Shade - 696494 - Capital Lighting, Inc.
Columbus, OH, USA
JS1820BN Pendants-Drum Shade
696494
JS1820BN Pendants-Drum Shade 696494
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 49.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25 Product Name: Three Light Pendant UPC: 611728151891 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 49.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 25
Product Name: Three Light Pendant
UPC: 611728151891
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696494
Product Name JS1820BN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details