Capital Lighting, Inc. MC844CRC Pendants-Drum Shade 696464

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 25 Product Name: Three Light Pendant UPC: 611728152591 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 25 Product Name: Three Light Pendant UPC: 611728152591 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC844CRC Pendants-Drum Shade - 696464 - Capital Lighting, Inc.
Columbus, OH, USA
MC844CRC Pendants-Drum Shade
696464
MC844CRC Pendants-Drum Shade 696464
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 25 Product Name: Three Light Pendant UPC: 611728152591 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Renaissance Copper
Weight: 25
Product Name: Three Light Pendant
UPC: 611728152591
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696464
Product Name MC844CRC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details