Capital Lighting, Inc. MY6325ML Lamps-Table Lamps 696462

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Malaga Weight: 37 Product Name: Three Light Table Lamp UPC: 611728153901 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Malaga Weight: 37 Product Name: Three Light Table Lamp UPC: 611728153901 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY6325ML Lamps-Table Lamps - 696462 - Capital Lighting, Inc.
Columbus, OH, USA
MY6325ML Lamps-Table Lamps
696462
MY6325ML Lamps-Table Lamps 696462
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Malaga Weight: 37 Product Name: Three Light Table Lamp UPC: 611728153901 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Malaga
Weight: 37
Product Name: Three Light Table Lamp
UPC: 611728153901
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696462
Product Name MY6325ML Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details