Capital Lighting, Inc. MY1718ML Semi-Flush Mts.-Bowl Style 696461

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 23 Product Name: Four Light Semi Flush Mount UPC: 611728151358 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 23 Product Name: Four Light Semi Flush Mount UPC: 611728151358 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY1718ML Semi-Flush Mts.-Bowl Style - 696461 - Capital Lighting, Inc.
Columbus, OH, USA
MY1718ML Semi-Flush Mts.-Bowl Style
696461
MY1718ML Semi-Flush Mts.-Bowl Style 696461
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Malaga Weight: 23 Product Name: Four Light Semi Flush Mount UPC: 611728151358 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Malaga
Weight: 23
Product Name: Four Light Semi Flush Mount
UPC: 611728151358
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696461
Product Name MY1718ML Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details