Capital Lighting, Inc. RJ9011K Exterior -Post/Pier Head 696452

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728152867 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728152867 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ9011K Exterior -Post/Pier Head - 696452 - Capital Lighting, Inc.
Columbus, OH, USA
RJ9011K Exterior -Post/Pier Head
696452
RJ9011K Exterior -Post/Pier Head 696452
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mystic Black Weight: 38 Product Name: Three Light Outdoor Post UPC: 611728152867 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mystic Black
Weight: 38
Product Name: Three Light Outdoor Post
UPC: 611728152867
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696452
Product Name RJ9011K Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details