Capital Lighting, Inc. MC842PRC Mini Pendants-Rod 696448

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152553 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152553 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC842PRC Mini Pendants-Rod - 696448 - Capital Lighting, Inc.
Columbus, OH, USA
MC842PRC Mini Pendants-Rod
696448
MC842PRC Mini Pendants-Rod 696448
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152553 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Renaissance Copper
Weight: 6
Product Name: One Light Pendant
UPC: 611728152553
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696448
Product Name MC842PRC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details