Capital Lighting, Inc. MC842CRC Pendants-Drum Shade 696445

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 11 Product Name: Three Light Pendant UPC: 611728152546 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 11 Product Name: Three Light Pendant UPC: 611728152546 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC842CRC Pendants-Drum Shade - 696445 - Capital Lighting, Inc.
Columbus, OH, USA
MC842CRC Pendants-Drum Shade
696445
MC842CRC Pendants-Drum Shade 696445
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 11 Product Name: Three Light Pendant UPC: 611728152546 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 44.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Renaissance Copper
Weight: 11
Product Name: Three Light Pendant
UPC: 611728152546
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696445
Product Name MC842CRC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details