Capital Lighting, Inc. NL8603C Bathroom Fixtures-Three Lights 696437

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728151730 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728151730 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8603C Bathroom Fixtures-Three Lights - 696437 - Capital Lighting, Inc.
Columbus, OH, USA
NL8603C Bathroom Fixtures-Three Lights
696437
NL8603C Bathroom Fixtures-Three Lights 696437
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728151730 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728151730
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696437
Product Name NL8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details