Capital Lighting, Inc. P3291-108 Semi-Flush Mts.-Bowl Style 696394

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247154562 Category: Close To Ceiling Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247154562 Category: Close To Ceiling Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3291-108 Semi-Flush Mts.-Bowl Style - 696394 - Capital Lighting, Inc.
Columbus, OH, USA
P3291-108 Semi-Flush Mts.-Bowl Style
696394
P3291-108 Semi-Flush Mts.-Bowl Style 696394
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Close To Ceiling UPC: 785247154562 Category: Close To Ceiling Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247154562
Category: Close To Ceiling
Glass: Pebbled Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696394
Product Name P3291-108 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details