Capital Lighting, Inc. P3532-77 Pendants-Bowl Style 696393

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247156924 Category: Hall & Foyer Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247156924 Category: Hall & Foyer Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3532-77 Pendants-Bowl Style - 696393 - Capital Lighting, Inc.
Columbus, OH, USA
P3532-77 Pendants-Bowl Style
696393
P3532-77 Pendants-Bowl Style 696393
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Length 28.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247156924 Category: Hall & Foyer Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.25
Length 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Foyer
UPC: 785247156924
Category: Hall & Foyer
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696393
Product Name P3532-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details