Capital Lighting, Inc. P3759-84 Semi-Flush Mts.-Drum Shade 696390

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247155088 Category: Close To Ceiling Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247155088 Category: Close To Ceiling Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3759-84 Semi-Flush Mts.-Drum Shade - 696390 - Capital Lighting, Inc.
Columbus, OH, USA
P3759-84 Semi-Flush Mts.-Drum Shade
696390
P3759-84 Semi-Flush Mts.-Drum Shade 696390
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247155088 Category: Close To Ceiling Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Close To Ceiling
UPC: 785247155088
Category: Close To Ceiling
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696390
Product Name P3759-84 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details