Capital Lighting, Inc. P5864-20 Exterior -Wall Mount 696387

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 12.87 Bulb Type: Medium Qty: 2 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247160990 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 12.87 Bulb Type: Medium Qty: 2 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247160990 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5864-20 Exterior -Wall Mount - 696387 - Capital Lighting, Inc.
Columbus, OH, USA
P5864-20 Exterior -Wall Mount
696387
P5864-20 Exterior -Wall Mount 696387
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 12.87 Bulb Type: Medium Qty: 2 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247160990 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Extension: 12.87
Bulb
Type: Medium
Qty: 2
Finish: Antique Bronze
Product Name: Two Light Wall Lantern
UPC: 785247160990
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696387
Product Name P5864-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details