Capital Lighting, Inc. P5923-108 Exterior -Wall Mount 696385

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247162673 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247162673 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5923-108 Exterior -Wall Mount - 696385 - Capital Lighting, Inc.
Columbus, OH, USA
P5923-108 Exterior -Wall Mount
696385
P5923-108 Exterior -Wall Mount 696385
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247162673 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 16.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Wall Lantern
UPC: 785247162673
Category: Outdoor
Glass: Clear Hammer Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696385
Product Name P5923-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details