Capital Lighting, Inc. P5914-16 Exterior -Wall Mt./Flush 696384

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Satin Aluminum Product Name: One Light Sconce UPC: 785247159048 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Satin Aluminum Product Name: One Light Sconce UPC: 785247159048 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5914-16 Exterior -Wall Mt./Flush - 696384 - Capital Lighting, Inc.
Columbus, OH, USA
P5914-16 Exterior -Wall Mt./Flush
696384
P5914-16 Exterior -Wall Mt./Flush 696384
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Satin Aluminum Product Name: One Light Sconce UPC: 785247159048 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.25
Extension: 4
Bulb
Qty: 1
Wattage: 26
Finish: Satin Aluminum
Product Name: One Light Sconce
UPC: 785247159048
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696384
Product Name P5914-16 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details