Capital Lighting, Inc. P5921-108 Exterior -Wall Mount 696382

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247154654 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247154654 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5921-108 Exterior -Wall Mount - 696382 - Capital Lighting, Inc.
Columbus, OH, USA
P5921-108 Exterior -Wall Mount
696382
P5921-108 Exterior -Wall Mount 696382
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247154654 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Lantern
UPC: 785247154654
Category: Outdoor
Glass: Clear Hammer Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696382
Product Name P5921-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details