Capital Lighting, Inc. P3854-09 Flush Mounts-Other 696377

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247163090 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247163090 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3854-09 Flush Mounts-Other - 696377 - Capital Lighting, Inc.
Columbus, OH, USA
P3854-09 Flush Mounts-Other
696377
P3854-09 Flush Mounts-Other 696377
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247163090 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247163090
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696377
Product Name P3854-09 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details