Capital Lighting, Inc. P3855-09 Semi-Flush Mts.-Bowl Style 696376

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247155842 Category: Close To Ceiling Glass: Etched White Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247155842 Category: Close To Ceiling Glass: Etched White Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3855-09 Semi-Flush Mts.-Bowl Style - 696376 - Capital Lighting, Inc.
Columbus, OH, USA
P3855-09 Semi-Flush Mts.-Bowl Style
696376
P3855-09 Semi-Flush Mts.-Bowl Style 696376
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247155842 Category: Close To Ceiling Glass: Etched White Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247155842
Category: Close To Ceiling
Glass: Etched White
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696376
Product Name P3855-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details