Capital Lighting, Inc. P3863-15 Flush Mounts-Bowl Style 696372

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247157624 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247157624 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3863-15 Flush Mounts-Bowl Style - 696372 - Capital Lighting, Inc.
Columbus, OH, USA
P3863-15 Flush Mounts-Bowl Style
696372
P3863-15 Flush Mounts-Bowl Style 696372
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247157624 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Two Light Close To Ceiling
UPC: 785247157624
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696372
Product Name P3863-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details