Capital Lighting, Inc. P3861-09 Semi-Flush Mts.-Bowl Style 696370

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247159703 Category: Close To Ceiling Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247159703 Category: Close To Ceiling Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3861-09 Semi-Flush Mts.-Bowl Style - 696370 - Capital Lighting, Inc.
Columbus, OH, USA
P3861-09 Semi-Flush Mts.-Bowl Style
696370
P3861-09 Semi-Flush Mts.-Bowl Style 696370
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247159703 Category: Close To Ceiling Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247159703
Category: Close To Ceiling
Glass: Clear W/Etched Pebbled Inside
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696370
Product Name P3861-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details