Capital Lighting, Inc. P4426-108 Mid. Chandeliers-Glass Up 696368

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 785247149117 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 785247149117 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4426-108 Mid. Chandeliers-Glass Up - 696368 - Capital Lighting, Inc.
Columbus, OH, USA
P4426-108 Mid. Chandeliers-Glass Up
696368
P4426-108 Mid. Chandeliers-Glass Up 696368
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 785247149117 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 785247149117
Category: Chandeliers
Glass: Pebbled Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696368
Product Name P4426-108 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details