Capital Lighting, Inc. P4424-108 Mid. Chandeliers-Glass Up 696365

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 785247149148 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 785247149148 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4424-108 Mid. Chandeliers-Glass Up - 696365 - Capital Lighting, Inc.
Columbus, OH, USA
P4424-108 Mid. Chandeliers-Glass Up
696365
P4424-108 Mid. Chandeliers-Glass Up 696365
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 785247149148 Category: Chandeliers Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
UPC: 785247149148
Category: Chandeliers
Glass: Pebbled Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696365
Product Name P4424-108 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details