Capital Lighting, Inc. P4238-77 Mid. Chandeliers-Glass Up 696363

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247161195 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247161195 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4238-77 Mid. Chandeliers-Glass Up - 696363 - Capital Lighting, Inc.
Columbus, OH, USA
P4238-77 Mid. Chandeliers-Glass Up
696363
P4238-77 Mid. Chandeliers-Glass Up 696363
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247161195 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Forged Bronze
Product Name: Five Light Chandelier
UPC: 785247161195
Category: Chandeliers
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696363
Product Name P4238-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details