Capital Lighting, Inc. P4422-84 Mid. Chandeliers-Drum Shades 696362

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247156078 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247156078 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4422-84 Mid. Chandeliers-Drum Shades - 696362 - Capital Lighting, Inc.
Columbus, OH, USA
P4422-84 Mid. Chandeliers-Drum Shades
696362
P4422-84 Mid. Chandeliers-Drum Shades 696362
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247156078 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Espresso
Product Name: Five Light Chandelier
UPC: 785247156078
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696362
Product Name P4422-84 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details