Capital Lighting, Inc. P4400-84 Island/Pool Table-2 Light Bar 696361

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 31.00 Length 31.00 Extension: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Chandelier UPC: 785247155668 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 31.00 Length 31.00 Extension: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Chandelier UPC: 785247155668 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4400-84 Island/Pool Table-2 Light Bar - 696361 - Capital Lighting, Inc.
Columbus, OH, USA
P4400-84 Island/Pool Table-2 Light Bar
696361
P4400-84 Island/Pool Table-2 Light Bar 696361
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 31.00 Length 31.00 Extension: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Chandelier UPC: 785247155668 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 31.00
Length 31.00
Extension: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Chandelier
UPC: 785247155668
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696361
Product Name P4400-84 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details