Capital Lighting, Inc. P5800-09 Exterior -Wall Mt./Flush 696359

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247161898 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247161898 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5800-09 Exterior -Wall Mt./Flush - 696359 - Capital Lighting, Inc.
Columbus, OH, USA
P5800-09 Exterior -Wall Mt./Flush
696359
P5800-09 Exterior -Wall Mt./Flush 696359
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247161898 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247161898
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696359
Product Name P5800-09 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details