Capital Lighting, Inc. P5801-09 Exterior -Wall Mt./Flush 696356

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162598 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162598 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5801-09 Exterior -Wall Mt./Flush - 696356 - Capital Lighting, Inc.
Columbus, OH, USA
P5801-09 Exterior -Wall Mt./Flush
696356
P5801-09 Exterior -Wall Mt./Flush 696356
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162598 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247162598
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696356
Product Name P5801-09 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details