Capital Lighting, Inc. P3918-09 Pendants-Bowl Style 696345

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247160693 Category: Hall & Foyer Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247160693 Category: Hall & Foyer Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3918-09 Pendants-Bowl Style - 696345 - Capital Lighting, Inc.
Columbus, OH, USA
P3918-09 Pendants-Bowl Style
696345
P3918-09 Pendants-Bowl Style 696345
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247160693 Category: Hall & Foyer Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247160693
Category: Hall & Foyer
Glass: Clear W/Etched Pebbled Inside
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696345
Product Name P3918-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details