Capital Lighting, Inc. P3911-09 Flush Mounts-Bowl Style 696341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247162499 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247162499 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3911-09 Flush Mounts-Bowl Style - 696341 - Capital Lighting, Inc.
Columbus, OH, USA
P3911-09 Flush Mounts-Bowl Style
696341
P3911-09 Flush Mounts-Bowl Style 696341
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247162499 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247162499
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696341
Product Name P3911-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details