Capital Lighting, Inc. P4431-104 Mid. Chandeliers-Drum Shades 696339

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 18.50 Length 18.50 Extension: 17.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Oval Chandelier UPC: 785247154678 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 18.50 Length 18.50 Extension: 17.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Oval Chandelier UPC: 785247154678 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4431-104 Mid. Chandeliers-Drum Shades - 696339 - Capital Lighting, Inc.
Columbus, OH, USA
P4431-104 Mid. Chandeliers-Drum Shades
696339
P4431-104 Mid. Chandeliers-Drum Shades 696339
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 18.50 Length 18.50 Extension: 17.62 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Oval Chandelier UPC: 785247154678 Category: Chandeliers Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 18.50
Length 18.50
Extension: 17.62
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Oval Chandelier
UPC: 785247154678
Category: Chandeliers
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696339
Product Name P4431-104 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details