Capital Lighting, Inc. P4468-09 Mid. Chandeliers-Glass Up 696330

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247161683 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247161683 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4468-09 Mid. Chandeliers-Glass Up - 696330 - Capital Lighting, Inc.
Columbus, OH, USA
P4468-09 Mid. Chandeliers-Glass Up
696330
P4468-09 Mid. Chandeliers-Glass Up 696330
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247161683 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247161683
Category: Chandeliers
Glass: Clear W/Etched Pebbled Inside
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696330
Product Name P4468-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details