Capital Lighting, Inc. P5790-09 Exterior -Wall Mt./Flush 696328

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Extension: 3.75 Bulb Type: GX24Q Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247157648 Category: Sconces Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Extension: 3.75 Bulb Type: GX24Q Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247157648 Category: Sconces Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5790-09 Exterior -Wall Mt./Flush - 696328 - Capital Lighting, Inc.
Columbus, OH, USA
P5790-09 Exterior -Wall Mt./Flush
696328
P5790-09 Exterior -Wall Mt./Flush 696328
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Extension: 3.75 Bulb Type: GX24Q Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247157648 Category: Sconces Glass: White Acrylic Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Extension: 3.75
Bulb
Type: GX24Q
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247157648
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696328
Product Name P5790-09 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details