Capital Lighting, Inc. P5584-108 Exterior -Hanging 696327

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247162383 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247162383 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5584-108 Exterior -Hanging - 696327 - Capital Lighting, Inc.
Columbus, OH, USA
P5584-108 Exterior -Hanging
696327
P5584-108 Exterior -Hanging 696327
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247162383 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Hanging Lantern
UPC: 785247162383
Category: Outdoor
Glass: Clear Hammer Optic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696327
Product Name P5584-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details