Capital Lighting, Inc. P5717-108 Exterior -Wall Mount 696321

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.62 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247161300 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.62 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247161300 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5717-108 Exterior -Wall Mount - 696321 - Capital Lighting, Inc.
Columbus, OH, USA
P5717-108 Exterior -Wall Mount
696321
P5717-108 Exterior -Wall Mount 696321
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.62 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Wall Lantern UPC: 785247161300 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 9.62
Bulb
Type: Candleabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Wall Lantern
UPC: 785247161300
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696321
Product Name P5717-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details