Capital Lighting, Inc. P5075-108 Mini Pendants-Rod 696316

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 785247149131 Category: Pendants Glass: Pebbled Topaz Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 785247149131 Category: Pendants Glass: Pebbled Topaz Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P5075-108 Mini Pendants-Rod - 696316 - Capital Lighting, Inc.
Columbus, OH, USA
P5075-108 Mini Pendants-Rod
696316
P5075-108 Mini Pendants-Rod 696316
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Mini Pendant UPC: 785247149131 Category: Pendants Glass: Pebbled Topaz Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Mini Pendant
UPC: 785247149131
Category: Pendants
Glass: Pebbled Topaz
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696316
Product Name P5075-108 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details