Capital Lighting, Inc. P5256-84 Mini Pendants-Drum Shades 696306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247156368 Category: Pendants Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247156368 Category: Pendants Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5256-84 Mini Pendants-Drum Shades - 696306 - Capital Lighting, Inc.
Columbus, OH, USA
P5256-84 Mini Pendants-Drum Shades
696306
P5256-84 Mini Pendants-Drum Shades 696306
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247156368 Category: Pendants Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Mini Pendant
UPC: 785247156368
Category: Pendants
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696306
Product Name P5256-84 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details