Capital Lighting, Inc. P5484-108 Exterior -Post/Pier Head 696305

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247162093 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247162093 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5484-108 Exterior -Post/Pier Head - 696305 - Capital Lighting, Inc.
Columbus, OH, USA
P5484-108 Exterior -Post/Pier Head
696305
P5484-108 Exterior -Post/Pier Head 696305
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247162093 Category: Outdoor Glass: Clear Hammer Optic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Post Lantern
UPC: 785247162093
Category: Outdoor
Glass: Clear Hammer Optic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696305
Product Name P5484-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details