Capital Lighting, Inc. P5468-108 Exterior -Post/Pier Head 696302

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247152100 Category: Outdoor Glass: Water Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247152100 Category: Outdoor Glass: Water Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5468-108 Exterior -Post/Pier Head - 696302 - Capital Lighting, Inc.
Columbus, OH, USA
P5468-108 Exterior -Post/Pier Head
696302
P5468-108 Exterior -Post/Pier Head 696302
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Post Lantern UPC: 785247152100 Category: Outdoor Glass: Water Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 6.87
Bulb
Type: Candleabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Post Lantern
UPC: 785247152100
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696302
Product Name P5468-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details