Capital Lighting, Inc. 1821BA/PS14 Mini Pendants-Rod 696288

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bark Product Name: Single Light Mini Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bark Product Name: Single Light Mini Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
1821BA/PS14 Mini Pendants-Rod - 696288 - Capital Lighting, Inc.
Columbus, OH, USA
1821BA/PS14 Mini Pendants-Rod
696288
1821BA/PS14 Mini Pendants-Rod 696288
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bark Product Name: Single Light Mini Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 50.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bark
Product Name: Single Light Mini Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696288
Product Name 1821BA/PS14 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details