Capital Lighting, Inc. 1312MB-ES Exterior -Hanging 696267

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1312MB-ES Exterior -Hanging - 696267 - Capital Lighting, Inc.
Columbus, OH, USA
1312MB-ES Exterior -Hanging
696267
1312MB-ES Exterior -Hanging 696267
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696267
Product Name 1312MB-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details