Capital Lighting, Inc. 2316CB-ESDS Exterior -Wall Mount 696259

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
2316CB-ESDS Exterior -Wall Mount - 696259 - Capital Lighting, Inc.
Columbus, OH, USA
2316CB-ESDS Exterior -Wall Mount
696259
2316CB-ESDS Exterior -Wall Mount 696259
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696259
Product Name 2316CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details