Capital Lighting, Inc. 2334CB-DS Exterior -Wall Mount 696257

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2334CB-DS Exterior -Wall Mount - 696257 - Capital Lighting, Inc.
Columbus, OH, USA
2334CB-DS Exterior -Wall Mount
696257
2334CB-DS Exterior -Wall Mount 696257
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.25 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.25
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696257
Product Name 2334CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details