Capital Lighting, Inc. 2336CB-DS Exterior -Wall Mount 696256

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2336CB-DS Exterior -Wall Mount - 696256 - Capital Lighting, Inc.
Columbus, OH, USA
2336CB-DS Exterior -Wall Mount
696256
2336CB-DS Exterior -Wall Mount 696256
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 26.50
Extension: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696256
Product Name 2336CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details