Capital Lighting, Inc. 2424CB-ESDS Exterior -Wall Mount 696255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2424CB-ESDS Exterior -Wall Mount - 696255 - Capital Lighting, Inc.
Columbus, OH, USA
2424CB-ESDS Exterior -Wall Mount
696255
2424CB-ESDS Exterior -Wall Mount 696255
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Extension: 10 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Extension: 10
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696255
Product Name 2424CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details