Capital Lighting, Inc. 1315MO-ES Exterior -Wall Mount 696237

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1315MO-ES Exterior -Wall Mount - 696237 - Capital Lighting, Inc.
Columbus, OH, USA
1315MO-ES Exterior -Wall Mount
696237
1315MO-ES Exterior -Wall Mount 696237
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Extension: 13.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Mocha
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696237
Product Name 1315MO-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details